EN
  • EN
  • DE

DB157-BP

Part No DB157-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Micro Commercial Co
Series -
Package Bulk
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1 kV
Current - Average Rectified (Io) 1.5 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr 10 µA @ 1000 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-EDIP (0.321", 8.15mm)
Supplier Device Package DB-1
Base Product Number DB157
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1367806-DB157-BP
Ultra Librarian 3D Model Ultra Librarian DB157-BP CAD Model

Description

The Micro Commercial Co 1367806-DB157-BP is a bridge rectifier diode designed for use in various electronic applications.

  • Manufacturer: Micro Commercial Co
  • Current Rating: 1.5 A
  • Voltage Rating: 1 kV
  • Package / Case: 4-EDIP
  • Operating Temperature: -55°C to 150°C
  • Forward Voltage Drop: 1.1 V @ 1.5 A
  • Reverse Leakage Current: 10 μA @ 1000 V
  • Phase: Single-Phase
  • Product Status: Active
  • Packaging: Bulk

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 1P 1.6KV 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3PHASE 600V 50A
Need more? Email Us
Vishay
BRIDGE RECT 3P 800V 130A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.2KV 130A MT-K
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1PHASE 600V 35A
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 12A GBPC
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 35A D-63
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1106 $50.3230
1,105+ $0.0907 $100.2235
1,710+ $0.0879 $150.3090
2,355+ $0.0851 $200.4105
3,045+ $0.0822 $250.2990
4,075+ $0.0737 $300.3275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,580 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess