EN
  • EN
  • DE

CS-SMT10SL-VT-75155

Part No CS-SMT10SL-VT-75155
Manufacturer VinTrons Technology
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216455-CS-SMT10SL-VT-75155
Categories Custom Parts
Manufacturer VinTrons Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS-SMT10SL-VT-75155 CAD Model

Description

The CS-SMT10SL-VT-75155 is a custom part manufactured by VinTrons Technology. Due to its custom nature, publicly available detailed specifications and applications are limited. However, custom parts like this are often designed for highly specific applications within larger electronic systems. They provide unique functionality tailored to the needs of the particular device or system for which they are created.

Potential Applications

  • Specific electronic devices: Custom parts are used in various electronic devices where standard components do not meet the design requirements.
  • Specialized equipment: They are integrated into specialized equipment requiring unique or optimized performance.
  • Proprietary systems: Often found in proprietary systems where custom components are employed to maintain a competitive advantage or protect intellectual property.

Key Features (General for Custom Parts)

  • Tailored Functionality: Designed with specific electrical or mechanical properties to fit a particular application.
  • Optimized Performance: Engineered to deliver performance characteristics that exceed those of standard components in a particular use case.
  • Specific Integration: Designed for seamless integration with a defined system or device.
  • Unique Form Factor: Can possess a unique size, shape, or pinout to fit within a restricted space or match a specific interface.

Benefits (General for Custom Parts)

  • Improved System Performance: Customization allows for optimization that can enhance overall system performance.
  • Reduced System Size: Specialized designs can often achieve the same functionality in a smaller form factor.
  • Enhanced Reliability: Components can be designed to withstand specific environmental conditions or stress factors.
  • Competitive Advantage: Proprietary designs can provide a unique selling point or deter reverse engineering.

Without further information, it is difficult to provide detailed technical specifications. Custom components such as the CS-SMT10SL-VT-75155 are typically designed with specific parameters in mind, according to the needs of the client requesting them. Further information about the exact specifications would require access to proprietary documentation or direct contact with VinTrons Technology.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
TDK Corporation
Lowest to $0.1360
C&K Components
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
Lowest to $0.0021
Chilisin
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess