EN
  • EN
  • DE

V48B3V3C150AL

Part No V48B3V3C150AL
Manufacturer Vicor Corporation
Catalog OEM Parts (T - Z)
Description VICOR Power Transistor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029067-V48B3V3C150AL
Categories OEM Parts(T-Z)
Manufacturer Vicor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V48B3V3C150AL CAD Model

Description

The V48B3V3C150AL is a DC-DC converter module manufactured by Vicor Corporation. It is part of Vicor's VI-200 family, designed for high-efficiency power conversion in a compact package. This module converts a 48V DC input to a 3.3V DC output at a power level of 150W. It is commonly used in various applications requiring isolated and regulated DC power.

Applications:

  • Distributed power systems in telecommunications equipment.
  • Industrial automation systems.
  • Aerospace and defense applications.
  • Medical equipment.
  • Transportation systems.
  • Battery-powered equipment.

Features:

  • DC-DC Conversion: Converts 48V DC input to 3.3V DC output.
  • High Efficiency: Provides efficient power conversion, reducing heat generation.
  • Isolated Output: Offers electrical isolation between input and output.
  • Regulated Output: Maintains a stable output voltage under varying load conditions.
  • Remote Sense: Compensates for voltage drops in the load wiring.
  • Over-Voltage Protection: Protects against excessive output voltage.
  • Over-Current Protection: Protects against excessive output current.
  • Over-Temperature Protection: Protects against overheating.

Benefits:

  • Reliable Power Conversion: Provides a stable and reliable DC power source.
  • Reduced System Size: Compact module size saves valuable board space.
  • Simplified Design: Easy to integrate into existing systems.
  • Improved System Performance: High efficiency reduces heat and improves overall system performance.
  • Enhanced Safety: Isolation and protection features enhance system safety.
  • Compliance with Standards: Meets industry safety and performance standards.

Additional Details:

The V48B3V3C150AL module is designed for conduction cooling and can operate over a wide temperature range. Its isolated output provides enhanced safety and reduces noise in sensitive applications. The remote sense feature allows for precise voltage regulation at the load, compensating for voltage drops in the wiring. The module's protection features ensure reliable operation and prevent damage in the event of over-voltage, over-current, or over-temperature conditions. The V48B3V3C150AL is a versatile and high-performance DC-DC converter suitable for a wide range of demanding applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess