EN
  • EN
  • DE

V300B5C200A

Part No V300B5C200A
Manufacturer Vicor Corporation
Catalog Electronic Wholesale
Description DC-DC Converter Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vicor Corporation
Win Source Part Number 1278921-V300B5C200A
Manufacturer Homepage www.vicorpower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V300B5C200A CAD Model

Description

The V300B5C200A is a 300V input, 5V output DC-DC converter module manufactured by Vicor Corporation. This module is part of Vicor's VI-200 family, known for its high efficiency and power density. It is designed for a wide range of applications requiring reliable and efficient power conversion.

Applications:

  • Telecommunications Equipment: Powering telecom infrastructure, including base stations and network switches.
  • Industrial Automation: Providing stable power for industrial control systems, robotics, and automated machinery.
  • Aerospace and Defense: Used in avionics, military communication systems, and other critical aerospace applications.
  • Transportation: Employed in railway signaling systems and electric vehicle charging infrastructure.
  • Medical Equipment: Powering medical devices such as imaging systems and diagnostic tools.

Features:

  • High Efficiency: Minimizes power loss and heat generation, contributing to overall system efficiency.
  • High Power Density: Delivers substantial power output in a compact module size.
  • Wide Input Voltage Range: Operates reliably with a wide range of input voltages.
  • Low Noise Operation: Designed to minimize electromagnetic interference (EMI).
  • Remote Sense Capability: Compensates for voltage drops across load cables, ensuring accurate voltage regulation at the load.
  • Overvoltage Protection: Protects the load from excessive voltage.
  • Overtemperature Protection: Protects the module from damage due to overheating.
  • Short Circuit Protection: Protects the module from damage due to short circuits.

Benefits:

  • Increased System Reliability: Stable and reliable power conversion enhances the overall system reliability.
  • Reduced System Size and Weight: High power density allows for smaller and lighter power solutions.
  • Lower Operating Costs: High efficiency reduces energy consumption and heat dissipation, leading to lower operating costs.
  • Simplified System Design: Modular design simplifies system integration and reduces design time.
  • Enhanced Safety: Built-in protection features ensure safe and reliable operation.

Additional Details:

The V300B5C200A module typically includes features like remote on/off control and output voltage trim. The specific input voltage range is around 200-400V DC and the output voltage is 5V DC. It is typically convection cooled, but can also be used with conductive cooling methods. It also offers a wide operating temperature range, typically between -40°C to 100°C. These converters usually have UL, CSA, and CE certifications.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess