EN
  • EN
  • DE
  • IT

V300A12C500A

Part No V300A12C500A
Manufacturer Vicor Corporation
Catalog Electronic Wholesale
Description 48Vin / 12Vout / 500Watts DC-DC Converter Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vicor Corporation
Win Source Part Number 1278912-V300A12C500A
Manufacturer Homepage www.vicorpower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V300A12C500A CAD Model

Description

The V300A12C500A is a DC-DC converter module manufactured by Vicor Corporation. It's a high-performance power component designed to convert a 300V DC input voltage to a 12V DC output voltage, delivering up to 500W of power. This module is part of Vicor's comprehensive range of power solutions, known for their high efficiency, reliability, and power density.

Applications:

  • High-Voltage DC Power Distribution: Converting high-voltage DC to lower voltage levels for various applications.
  • Industrial Equipment: Powering industrial automation systems, machinery, and control panels.
  • Renewable Energy Systems: Converting DC voltage from solar panels or battery storage systems.
  • Electric Vehicles: Powering auxiliary systems in electric vehicles, such as lighting and control systems.
  • Medical Equipment: Providing regulated DC power for medical devices and diagnostic equipment.

Features:

  • High Efficiency: Converts DC power with minimal losses, reducing heat generation and maximizing energy utilization.
  • Wide Input Voltage Range: Operates reliably across a broad input voltage range, accommodating variations in the source voltage.
  • Isolated Output: Provides galvanic isolation between the input and output, enhancing safety and reducing noise coupling.
  • Low Noise: Minimizes electrical noise generation, ensuring clean power for sensitive loads.
  • Compact Size: Delivers high power density in a compact, modular package.
  • Overvoltage Protection: Protects the output from overvoltage conditions, preventing damage to connected devices.
  • Overtemperature Protection: Shuts down the module if it exceeds its operating temperature limits.
  • Current Limiting: Prevents excessive output current, protecting the module and the load.

Benefits:

  • Increased System Reliability: Provides stable and reliable power, minimizing the risk of system failures.
  • Reduced Energy Costs: High efficiency minimizes energy consumption and lowers operating costs.
  • Improved System Performance: Clean and stable power enhances the performance of connected devices.
  • Simplified System Design: Modular design simplifies integration with existing systems.
  • Enhanced Safety: Isolation and protection features ensure safe operation and protect personnel.

Additional Details:

The V300A12C500A typically comes in a standard Vicor module package. It has a specified input voltage range around 300V DC, with a typical output voltage of 12V DC. It includes safety features such as overvoltage, overcurrent, and overtemperature protection. Consult the datasheet for specific electrical specifications, including efficiency curves, isolation voltage, and operating temperature range. The module is designed for efficient thermal management, often incorporating a metal baseplate for heat sinking.

The V300A12C500A is commonly used in applications requiring a robust and reliable DC-DC conversion solution with high power density, especially where high input voltage is present. Vicor modules are known for their quality and long-term reliability, making them suitable for demanding industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess