EN
  • EN
  • DE

VT8500

Part No VT8500
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400434-VT8500
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT8500 CAD Model

Description

The VIA VT8500 is a low-power, high-performance processor designed for mobile applications and embedded systems. It integrates a VIA ARM926EJ-S CPU core and a variety of peripherals, making it a suitable solution for devices requiring a balance of processing power and energy efficiency.

Applications

  • Mobile Internet Devices (MIDs): The VT8500's low power consumption makes it suitable for MIDs, providing a balance between performance and battery life.
  • Netbooks: The processor is often used in entry-level netbooks where cost-effectiveness is a key requirement.
  • Embedded Systems: The integrated peripherals and ARM architecture make it a viable option for a range of embedded applications.
  • GPS Devices: Its capability to handle multimedia tasks and its low power profile suits GPS navigation systems.
  • Educational Devices: Due to its cost-effectiveness and adequate performance, it finds use in low-cost educational laptops and tablets.

Features

  • VIA ARM926EJ-S CPU Core: Provides efficient processing capabilities for various tasks.
  • Integrated Graphics: Handles display output and basic graphics acceleration.
  • Memory Controller: Supports SDRAM and DDR2 memory for system operations.
  • USB Host and Client Interfaces: Enables connectivity with various peripherals and devices.
  • LCD Controller: Facilitates connection to LCD panels for display output.
  • Audio Controller: Manages audio input and output for multimedia applications.
  • Power Management Unit (PMU): Optimizes power consumption for extended battery life.

Benefits

  • Low Power Consumption: Extends battery life in mobile devices and reduces energy costs in embedded systems.
  • Cost-Effective Solution: Provides a balance of performance and features at a competitive price point.
  • Integrated Peripherals: Simplifies system design and reduces the need for external components.
  • Multimedia Support: Enables playback of audio and video content.
  • Compact Size: Suitable for small form factor devices.

Additional Details

The VT8500 typically operates at clock speeds ranging from 300MHz to 533MHz. It supports various operating systems including Windows CE and Linux. It also integrates a NAND flash controller, further reducing system costs by eliminating the need for external flash memory controllers. The processor's compact design and low power requirements make it a popular choice for manufacturers targeting the low-end mobile and embedded markets.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $1.6320
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess