EN
  • EN
  • DE

VT82C694X

Part No VT82C694X
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400414-VT82C694X
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT82C694X CAD Model

Description

The VIA VT82C694X is a South Bridge chipset used in conjunction with a VIA North Bridge in PC systems. Its primary function is to manage input/output (I/O) operations and connect slower peripherals to the system, allowing the North Bridge to focus on high-speed data transfers between the CPU, memory, and graphics card.

Applications

  • Desktop PCs
  • Workstations
  • Entry-level servers

Features

  • Integrated PCI IDE Controller: Supports Ultra DMA/33 and Ultra DMA/66, and potentially Ultra DMA/100, for faster hard drive data transfer rates.
  • Integrated Super I/O Controller: Provides support for legacy I/O ports such as serial, parallel, and floppy disk drive interfaces.
  • Integrated USB Controller: Supports USB 1.1 for connecting various USB peripherals.
  • AC'97 Audio Controller: Delivers audio functionality for sound output and input.
  • Power Management Support: Compliant with Advanced Power Management (APM) and possibly Advanced Configuration and Power Interface (ACPI) specifications for energy saving.
  • Real-Time Clock (RTC): Maintains system time and date.

Benefits

  • Improved Hard Drive Performance: Ultra DMA support enables faster data access, improving system responsiveness and reducing loading times.
  • Legacy Device Compatibility: Super I/O support allows continued use of older peripherals.
  • Peripheral Connectivity: USB support enables easy connection of various devices.
  • Audio Functionality: AC'97 controller provides standard audio capabilities.
  • Reduced Power Consumption: Power management features contribute to energy efficiency.
  • Cost-Effective Integration: Combines multiple I/O functions into a single chip, reducing overall system cost.

The VT82C694X connects to the North Bridge via the PCI bus. It was a popular South Bridge solution, offering a good balance of performance and features. Compared to earlier VIA South Bridges, the VT82C694X may have included enhancements such as improved power management or support for faster IDE transfer modes. It played a crucial role in PC systems of its time, providing a stable and feature-rich platform for a variety of computing needs.

You May Also Be Interested in

Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Via
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.9623

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess