Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988549-N82S123AA
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N82S123AA CAD Model

Description

The NXP N82S123AA is a high-performance programmable logic device (PLD) that offers designers a flexible and efficient solution for a wide range of digital applications. This device is part of NXP's renowned family of logic products, known for their reliability and ease of use.

Key Features

  • Programmability: The N82S123AA is fully programmable, which allows for custom logic functions tailored to specific design requirements. This flexibility ensures that the device can be adapted to a variety of tasks, making it ideal for both prototyping and production runs.
  • High-Speed Performance: Engineered for speed, the N82S123AA delivers fast propagation delays, which is crucial for high-speed digital circuits. This ensures that your designs can meet the stringent timing requirements of today's complex digital systems.
  • Low Power Consumption: Despite its high-speed capabilities, the N82S123AA maintains low power consumption, making it suitable for power-sensitive applications. This feature is especially beneficial in portable and battery-operated devices where power efficiency is paramount.
  • Durability: Built to last, the N82S123AA is manufactured with NXP's robust technology, ensuring a long operational life even under harsh conditions. This durability translates to less downtime and maintenance for your products.
  • Compatibility: The N82S123AA is designed to be compatible with a wide range of other digital components, simplifying integration into existing systems and reducing the need for additional components.

Applications

The versatility of the N82S123AA PLD makes it suitable for multiple applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Computer peripherals

Technical Specifications

For detailed technical specifications, please refer to the NXP N82S123AA datasheet. This document provides comprehensive information on the electrical characteristics, programming instructions, and pin configurations necessary to integrate the device into your design.

Conclusion

In summary, the NXP N82S123AA is a versatile and powerful PLD that offers a combination of programmability, high-speed performance, low power consumption, durability, and compatibility. Whether you're working on automotive, industrial, consumer, telecommunications, or computer applications, the N82S123AA is an excellent choice for your programmable logic needs.

You May Also Be Interested in

Multicomp
Res General Purpose Thick Film 0402 4.3k Ohm 1% 1/16W ±100ppm/°C Ceramic Paper T/R
Need more? Email Us
ECAD model for MCWR04X4301FTL
Micro Commercial Co
N-CHANNEL MOSFET, DPAK / N-Channel 100 V 45A 72W (Tj) Surface Mount DPAK (TO-252)
Need more? Email Us
ECAD model for MCU45N10HE3-TP
NEC
Need more? Email Us
ECAD model for NPPA622U13ZL-61232O
TE Connectivity
I/O CONN / 10 Position Rectangular Insert Connector Solder
Need more? Email Us
ECAD model for MTCB1X-106-XXX
Microchip Technology
Need more? Email Us
ECAD model for MV6932
Samtec Inc.
CONN HEADER VERT 10POS 2MM / Connector Header Through Hole 10 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for MTMM-110-03-S-S-210
Multicomp
Res, 232R, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U2320BTL
NXP / Nexperia
Need more? Email Us
ECAD model for MRS25-20R-1
Multicomp
Res, 750R, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U7500BTL

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention