EN
  • EN
  • DE

VIAC3-1.4AGHZ

Part No VIAC3-1.4AGHZ
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 397969-VIAC3-1.4AGHZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIAC3-1.4AGHZ CAD Model

Description

The VIA C3 processor, specifically the 1.4GHz model, is a central processing unit (CPU) designed for desktop and embedded systems. This processor is part of VIA Technologies' C3 line, known for its low power consumption and focus on energy efficiency.

Applications

  • Legacy Desktop PCs: Suitable for basic computing tasks, web browsing, and office applications on older systems.
  • Embedded Systems: Used in applications where low power consumption and small size are critical, such as industrial control systems and thin clients.
  • Fanless PCs: Due to its low thermal output, it is suitable for fanless PC designs, reducing noise and increasing reliability.
  • Point-of-Sale (POS) Systems: Integrated into POS terminals where reliable and efficient processing is required.

Features

  • Clock Speed: Operates at 1.4GHz, providing adequate performance for basic computing tasks.
  • Low Power Consumption: Designed for energy efficiency, reducing heat output and power requirements.
  • Socket Compatibility: Typically uses Socket 370 or similar, depending on the specific motherboard.
  • Integrated FPU: Includes a floating-point unit for handling mathematical calculations.
  • MMX and 3DNow! Support: Supports multimedia extensions for enhanced audio and video processing.

Benefits

  • Energy Efficiency: Reduces power consumption, lowering operating costs and environmental impact.
  • Cost-Effective: Provides a budget-friendly solution for basic computing needs.
  • Silent Operation: Enables fanless designs, reducing noise and improving system reliability.
  • Compact Size: Suitable for small form factor systems and embedded applications.
  • Legacy Support: Compatible with older hardware and software, extending the lifespan of existing systems.

Additional Details

The VIA C3 1.4GHz processor typically features a 128KB L1 cache and a 64KB L2 cache. It is manufactured using a 130nm process. The processor supports a 100MHz or 133MHz front-side bus (FSB), depending on the motherboard. The thermal design power (TDP) is relatively low, making it suitable for passively cooled systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess