EN
  • EN
  • DE

S1810CF-066

Part No S1810CF-066
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 304545-S1810CF-066
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1810CF-066 CAD Model

Description

The S1810CF-066 is a rotary encoder manufactured by ALPS Electric. Rotary encoders are used to convert mechanical rotation into an electrical signal, typically used for user input in various electronic devices. This particular encoder likely features a compact design and is designed for smooth and precise rotation.

Applications

  • Automotive Navigation Systems: Used for controlling volume, navigating menus, and selecting options.
  • Audio Equipment: Employed in mixers, amplifiers, and other audio devices for adjusting volume, tone, and other parameters.
  • Medical Equipment: Used in various medical devices for precise control and adjustment.
  • Industrial Control Panels: Used for controlling machinery and equipment in industrial settings.
  • Consumer Electronics: Found in various consumer electronics such as remote controls, gaming consoles, and home appliances.

Features

  • Rotary Input: Converts mechanical rotation into an electrical signal.
  • Compact Design: Small size allows for easy integration into various devices.
  • Detent Mechanism (Possible): May feature a detent mechanism for tactile feedback.
  • Long Lifespan: Designed for long-term reliability and durability.
  • Incremental Output: Provides an incremental output signal that indicates the direction and amount of rotation.

Benefits

  • Precise Control: Enables precise and accurate control of electronic devices.
  • User-Friendly Interface: Provides a user-friendly interface for adjusting parameters and navigating menus.
  • Reliable Operation: Designed for reliable operation in various environments.
  • Easy Integration: Compact size and simple interface allow for easy integration into various devices.
  • Durable Construction: Constructed from high-quality materials for long-term durability.

Additional Details

Given the part number and manufacturer, it's highly likely this is an incremental rotary encoder. Technical specifications such as the number of detents (if applicable), the number of pulses per revolution (PPR), operating torque, and dimensions can typically be found on the product datasheet from ALPS Electric. The electrical interface is usually a quadrature output, allowing detection of both direction and magnitude of rotation.

You May Also Be Interested in

Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Mitsubishi
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess