EN
  • EN
  • DE

PMM02070G2000BBP00

Part No PMM02070G2000BBP00
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 279121-PMM02070G2000BBP00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMM02070G2000BBP00 CAD Model

Description

The PMM02070G2000BBP00 is a precision metal film resistor manufactured by Vishay. This type of resistor is known for its high stability, low temperature coefficient, and tight tolerance, making it suitable for precision applications where accuracy and reliability are critical.

Applications:

  • Precision Measurement Circuits: Used in measurement equipment, such as multimeters, oscilloscopes, and calibration devices, where accurate resistance values are essential.
  • Medical Equipment: Employed in medical devices, including patient monitoring systems and diagnostic equipment, due to their reliability and precision.
  • Audio Equipment: Utilized in high-end audio amplifiers and preamplifiers to maintain signal fidelity and minimize distortion.
  • Aerospace and Defense: Incorporated in aerospace and defense applications where reliability and stability under harsh environmental conditions are paramount.
  • Industrial Automation: Used in industrial control systems and automation equipment requiring precise and stable resistance values.

Features:

  • High Precision: Offers a tight tolerance, typically 0.1% or better, ensuring accurate resistance values.
  • Low Temperature Coefficient: Exhibits a low temperature coefficient of resistance (TCR), minimizing resistance changes with temperature variations.
  • High Stability: Provides excellent long-term stability, maintaining resistance values over extended periods.
  • Low Noise: Generates minimal noise, ensuring clean signal transmission in sensitive circuits.
  • Metal Film Construction: Utilizes a metal film resistive element, providing superior performance compared to carbon film resistors.

Benefits:

  • Accurate Measurements: Ensures precise and reliable measurements in critical applications.
  • Stable Performance: Maintains consistent performance over temperature and time, enhancing system reliability.
  • Reduced Calibration Requirements: Minimizes the need for frequent calibration due to its high stability and low TCR.
  • Improved Signal Fidelity: Preserves signal integrity in sensitive circuits, reducing distortion and noise.
  • Long Service Life: Offers a long service life due to its robust construction and stable performance.

Additional Details:

The PMM02070G2000BBP00 has a resistance value of 200 ohms. The power rating typically is 0.4W. The resistor’s metal film construction contributes to its superior electrical characteristics compared to carbon film or carbon composition resistors. It is typically available in a leaded package, and specific dimensions and lead configurations can be found in the datasheet. Designers should consult the datasheet for detailed electrical specifications, including voltage rating, temperature range, and derating information, to ensure proper application and long-term reliability. Environmental considerations, such as RoHS compliance, are also important factors in selecting this resistor for various applications. It is crucial to follow the manufacturer's guidelines for soldering and handling to prevent damage and maintain the resistor's performance characteristics.

You May Also Be Interested in

NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess