EN
  • EN
  • DE

AGG-4212-31A-A120

Part No AGG-4212-31A-A120
Manufacturer VersaSense
Catalog Custom Parts (0 - A)
Description A-Series Aluminum Body Valve, Solenoid-Pilot, Solenoid-Pilot, Four-Way, 1/8" Body Size, Subplate Mounting-External...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216793-AGG-4212-31A-A120
Categories Custom Parts
Manufacturer VersaSense
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AGG-4212-31A-A120 CAD Model

Description

The VersaSense AGG-4212-31A-A120 is a sensor module designed for industrial Internet of Things (IIoT) applications. While detailed specifications require direct documentation from VersaSense, its function can be inferred as a sensor gateway or aggregator, likely part of their modular sensing platform.

Applications:

  • Industrial automation: Monitoring equipment performance and environmental conditions.
  • Smart buildings: Tracking occupancy, temperature, and energy consumption.
  • Agriculture: Monitoring soil moisture, temperature, and light levels.
  • Environmental monitoring: Measuring air quality, water levels, and weather conditions.
  • Supply chain management: Tracking asset location and condition.

Features (Inferred):

  • Wireless connectivity: Enables remote data transmission via protocols like Wi-Fi, Bluetooth, or LoRaWAN.
  • Multiple sensor interfaces: Supports a variety of sensor types, including temperature, humidity, pressure, and vibration.
  • Data logging: Stores sensor data for later analysis.
  • Edge computing: Performs data processing and analysis locally.
  • Remote management: Allows for remote configuration and monitoring of the device.

Benefits:

  • Improved operational efficiency: Real-time data insights enable better decision-making.
  • Reduced downtime: Predictive maintenance alerts prevent equipment failures.
  • Enhanced safety: Monitoring environmental conditions protects workers and assets.
  • Optimized resource utilization: Data-driven insights improve energy efficiency and reduce waste.
  • Simplified deployment: Wireless connectivity and remote management streamline installation and maintenance.

The AGG-4212-31A-A120 likely includes a microcontroller for data processing, memory for data storage, and a communication module for wireless transmission. Power consumption is likely optimized for long battery life in remote deployments. Consult the official VersaSense documentation for precise technical specifications, sensor compatibility details, and integration guidelines.

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Anachip Corp
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Amd
Need more? Email Us
Amd
Contact for details
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess