EN
  • EN
  • DE

C0805X7R500-682KNE

Part No C0805X7R500-682KNE
Manufacturer Venkel
Catalog Ceramic Capacitors
Description CAP CER 6800PF 50V X7R 0805 / 6800 pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr Venkel
Series C
Package Tape & Reel
Product Status Active
Capacitance 6800 pF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0805 (2012 Metric)
Size / Dimension 0.080" L x 0.050" W (2.03mm x 1.27mm)
Thickness (Max) 0.035" (0.90mm)
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 865421-C0805X7R500-682KNE
Ultra Librarian 3D Model Ultra Librarian C0805X7R500-682KNE CAD Model

Description

The 865421-C0805X7R500-682KNE is a ceramic capacitor from the C series by Venkel. It is a general-purpose capacitor with a capacitance of 6800 pF and a voltage rating of 50V.

  • Capacitance: 6800 pF
  • Voltage Rating: 50V
  • Mounting Type: Surface Mount, MLCC
  • Package: 0805 (2012 Metric)
  • Temperature Range: -55°C to 125°C
  • Tolerance: ±10%
  • Temperature Coefficient: X7R
  • Size: 0.080" L x 0.050" W (2.03mm x 1.27mm)
  • Packaging: Tape & reel
  • Pieces: 4,000
  • Component Status: Active
  • Series: C series

You May Also Be Interested in

Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess