EN
  • EN
  • DE

LMX2531LQE1415E/NOPB

Part No LMX2531LQE1415E/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTH W/VCO 36WQFN / Clock Generator 5MHz to 80MHz-IN 1470MHz-OUT 36-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output CMOS
Number of Circuits 1
Frequency - Max 1.47GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.8 V ~ 3.2 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-WQFN (6x6)
Win Source Part Number 779594-LMX2531LQE1415E/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMX2531
Introduction Date October 26, 2005
ECCN 5A991.g
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMX2531LQE1415E/NOPB CAD Model

Description

The LMX2531LQE1415E/NOPB is a high-performance, low-power frequency synthesizer system from Texas Instruments that integrates a delta-sigma fractional-N PLL (phase-locked loop), a VCO (voltage-controlled oscillator), and a multi-modulus prescaler into a single compact package. This advanced device is designed to address the demanding requirements of wireless communication systems, offering a versatile solution for applications such as mobile phones, WLAN, PDAs, and other RF-related products.

Key Features

  • High Integration: The device combines a PLL, VCO, and prescaler in one package, reducing the number of external components required.
  • Low Phase Noise: The LMX2531LQE1415E/NOPB features low phase noise performance, crucial for maintaining signal integrity in communication systems.
  • Wide Frequency Range: It supports a broad range of output frequencies, making it a flexible choice for various applications.
  • Programmable: Users can program the device through a three-wire MICROWIRE interface, allowing for easy adjustment and fine-tuning of the frequency.
  • Power Efficiency: Designed for low power consumption, it is suitable for battery-powered devices where power management is critical.

Technical Specifications

Parameter Value
Package Type LQFP-36
Operating Temperature -40°C to 85°C
Supply Voltage 2.85V to 3.15V
Frequency Range Varies (based on configuration)

Applications

The LMX2531LQE1415E/NOPB is suitable for a wide range of applications including, but not limited to:

  • Wireless Communication Systems
  • Base Stations
  • Wireless LANs
  • Global Positioning Systems (GPS)
  • Portable Wireless Devices

With its combination of integration, performance, and flexibility, the LMX2531LQE1415E/NOPB from Texas Instruments represents a robust solution for designers looking to enhance their RF and wireless communication systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8196 $50.4588
8+ $13.8007 $110.4056
12+ $13.3695 $160.4340
16+ $12.9382 $207.0112
20+ $12.5069 $250.1380
27+ $11.2131 $302.7537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess