The UT9435G is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from VBsemi. It is designed for power management applications requiring efficient switching and low on-resistance. This MOSFET is commonly used in load switches, DC-DC converters, and battery management systems.
Applications
- Load switches
- DC-DC converters
- Battery management systems
- Power management circuits
- Portable devices
- LED lighting
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Low gate threshold voltage (VGS(th))
- Fast switching speed
- High avalanche energy
- Lead-free and RoHS compliant
- Surface Mount Technology (SMT) package
Benefits
- Improved power efficiency due to low RDS(on)
- Simplified gate drive circuitry
- Reduced switching losses
- Robust performance under transient conditions
- Environmentally friendly
- Easy integration into circuit boards
Additional Details
The UT9435G features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) of -5.8A. The low on-resistance minimizes power dissipation, leading to improved efficiency in power switching applications. The gate threshold voltage is typically around -1V, which allows for easy driving with logic-level signals. The fast switching speed reduces switching losses, further enhancing efficiency. This MOSFET is available in a compact surface-mount package, making it suitable for portable and space-constrained applications. The high avalanche energy rating ensures robustness against transient voltage spikes. The UT9435G is manufactured using lead-free materials and is RoHS compliant, meeting environmental regulations. This P-channel MOSFET offers a combination of high performance, reliability, and environmental compliance, making it a versatile choice for a wide range of power management applications. It is designed to provide stable and efficient operation in demanding conditions, contributing to the overall performance and longevity of the electronic system.
The UT9435G P-channel MOSFET provides a highly efficient solution for power switching applications. Its low on-resistance and fast switching speed make it a suitable choice for designs where power efficiency and performance are critical.