EN
  • EN
  • DE

LTC41515CS2TRPBF

Part No LTC41515CS2TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072490-LTC41515CS2TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC41515CS2TRPBF CAD Model

Description

Product Overview: LTC41515CS2TRPBF

The LTC41515CS2TRPBF is a high-performance, integrated power management IC designed by Linear Technology, now part of Analog Devices. This versatile component is engineered to cater to the demanding requirements of complex electronic systems, providing efficient power regulation with a small footprint.

Key Features:

  • High Efficiency: The LTC41515CS2TRPBF boasts a high-efficiency synchronous step-down switching regulator, which is crucial for maintaining low heat dissipation and extended battery life in portable applications.
  • Wide Input Voltage Range: This product can operate over a broad input voltage range, making it suitable for various applications, from automotive to industrial systems that require a stable output voltage despite fluctuations in the input supply.
  • Adjustable Output Voltage: Users can set the output voltage to meet the needs of their specific circuit, providing flexibility and precision in power management.
  • Low Quiescent Current: Its low quiescent current ensures minimal power waste when the device is in standby mode, contributing to the overall energy efficiency of the system.
  • Thermal Protection: The LTC41515CS2TRPBF includes thermal shutdown protection to safeguard the device and the system from damage due to excessive temperatures.
  • Robust Packaging: Packaged in a compact, thermally efficient package, it is designed to withstand the rigors of high-density circuit designs.

Applications:

The LTC41515CS2TRPBF is ideal for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications
  • Power Supply Modules

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC41515CS2TRPBF is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding environments. With its robust design and comprehensive protection features, this product is a testament to Linear Technology's dedication to excellence in power management solutions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess