EN
  • EN
  • DE

SPN4412WS8RG

Part No SPN4412WS8RG
Manufacturer VBsemi
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965484-SPN4412WS8RG
Categories OEM Parts( S )
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPN4412WS8RG CAD Model

Description

The SPN4412WS8RG is an N-Channel Power MOSFET from VBsemi. This MOSFET is designed for load switch applications with low on-resistance and fast switching speeds. It is suitable for a variety of power management applications in portable devices and other electronic systems.

Applications

  • Load switching in portable devices
  • Battery management systems
  • DC-DC converters
  • Power management circuits
  • Solid state relays

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses for improved efficiency.
  • Fast Switching Speed: Minimizes switching losses, improving efficiency in high-frequency applications.
  • Logic Level Gate Drive: Allows direct interfacing with logic circuits and microcontrollers.
  • Halogen-Free: Environmentally friendly and compliant with industry standards.
  • Surface Mount Package: Designed for automated assembly and compact designs.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation and extends battery life.
  • Simplified Circuit Design: Logic-level gate drive allows for direct microcontroller interface.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures reliable operation.
  • Reduced Component Size: Compact surface mount package saves valuable board space.
  • Environmentally Compliant: Halogen-free construction meets environmental regulations.

Additional Details

The SPN4412WS8RG is available in a small surface-mount package. Its electrical characteristics include a drain-source voltage (VDS) of 30V, a continuous drain current (ID) of 8A, and a typical on-resistance (RDS(on)) of 14 mΩ at a gate-source voltage (VGS) of 10V. The gate threshold voltage is typically between 1V and 3V. This MOSFET is designed to operate over a temperature range of -55°C to +150°C. Its low gate charge and fast switching speed make it ideal for high-frequency applications.

This MOSFET is often used in portable devices and battery-powered systems where efficiency and size are critical. Its low on-resistance helps to minimize power losses, while its compact package saves valuable board space.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess