EN
  • EN
  • DE

IRF4905STRPBF

Part No IRF4905STRPBF
Manufacturer VBsemi
Catalog Custom Parts (E - I)
Description P-mosfet Transistor; D2PAK(TO-263); -60V; -110A; 272W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1119185-IRF4905STRPBF
Categories Custom Parts
Manufacturer VBsemi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF4905STRPBF CAD Model

Description

The IRF4905STRPBF is a P-Channel MOSFET from VBsemi. It's designed for a wide range of power switching applications due to its low on-resistance and high current capability.

Applications:

  • DC-DC converters
  • Power Management in portable devices
  • Motor control
  • Load switching
  • Inverters

Features:

  • P-Channel MOSFET: Simplifies drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High Current Capability: Handles large current loads.
  • Logic-Level Gate Drive: Can be driven directly by logic circuits.
  • Avalanche Rated: Robust performance under transient conditions.
  • Lead-Free: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation and enhances overall system efficiency.
  • Simplified Design: Logic-level gate drive simplifies the driving circuitry, reducing component count and cost.
  • Robust Performance: Avalanche rating ensures reliable operation under voltage spikes and transient conditions.
  • High Power Density: Capable of handling high currents in a small package.
  • Environmentally Friendly: Lead-free construction complies with RoHS standards.

Technical Specifications:

The IRF4905STRPBF features a drain-source voltage (Vds) of -55V, a continuous drain current (Id) of -74A, and a pulsed drain current (Idm) of -240A. The on-resistance (RDS(on)) is typically 0.020 Ohms at Vgs = -10V. The gate threshold voltage (Vgs(th)) is between -2V and -4V. The device has a total gate charge (Qg) of 78 nC. It is packaged in a TO-263 (D2PAK) package. The power dissipation is rated at 200W. This MOSFET is designed to provide efficient and reliable switching in high-power applications, such as DC-DC converters and motor control circuits.

You May Also Be Interested in

Fairchild/ON Semiconductor
Lowest to $300.7550
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
STMicroelectronics
Need more? Email Us
Hanrun
Lowest to $0.7534
STMicroelectronics
Need more? Email Us
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
Sierra Wireless
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6838 $51.2850
160+ $0.6406 $102.4960
245+ $0.6189 $151.6305
350+ $0.5757 $201.4950
455+ $0.5540 $252.0700
565+ $0.5324 $300.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,460 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess