Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh V
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 2.3A (Ta), 12.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 31nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1240pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 2.8W (Ta), 90W (Tc)
Rds On (Maximum) @ Id, Vgs 240 mOhm @ 7.5A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package PowerFlat (8x8) HV
Package 4-PowerFlat HV
Win Source Part Number 1261317-STL19N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STL19N65M5
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STL19N65M5 CAD Model

Description

The STL19N65M5 is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, a global semiconductor leader. This device is a part of the MDmesh™ M5 series, which is renowned for its excellent energy efficiency and performance in high-voltage applications. The STL19N65M5 is designed to meet the stringent requirements of modern power conversion systems, including switched-mode power supplies (SMPS), lighting applications, and high-performance computing.

Operating at a voltage of 650 V, the STL19N65M5 boasts an extremely low on-resistance (R<sub>DS(on)) of just 0.079 Ohm typical, which significantly reduces conduction losses and enhances overall efficiency. It is capable of delivering a continuous current of 17 A, making it suitable for handling high power densities with ease.

The MOSFET comes in a compact PowerFLAT™ 5x6 package, which is optimized for minimal footprint and low profile applications, without compromising on thermal performance. The package design allows for efficient heat dissipation and robustness, making it ideal for space-constrained designs.

One of the key features of the STL19N65M5 is its fast-switching capability, which is essential for reducing switching losses and improving the performance of power electronic systems. This feature, combined with the device's low gate charge (Q<sub>g), enables high-frequency operation, which is critical for applications such as resonant converters and high-efficiency power supplies.

The STL19N65M5 also incorporates advanced technology that ensures stability and reliability over time. It exhibits excellent ruggedness and enhanced immunity against the detrimental effects of hard commutation in appliance motor drive and similar demanding applications.

In summary, the STL19N65M5 from STMicroelectronics is an advanced power solution that offers a perfect blend of efficiency, reliability, and performance for high-voltage power conversion applications. Its compact form factor, combined with exceptional electrical characteristics, makes it a top choice for designers looking to optimize their power systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
50A, 60V, 0.022 Ohm, N-Channel Power MOSFETs
Need more? Email Us
ECAD model for RFG50N06
ON Semiconductor
Dual N−Channel Power MOSFET
Lowest to $0.9888
ECAD model for NVDD5894NLT4G
STMicroelectronics
Zener-protected
Lowest to $14.6233
ECAD model for STW40N95K5
ON Semiconductor
Power MOSFET
Lowest to $0.3593
ECAD model for NTD3055L104T4
Alpha & Omega Semiconductor Inc.
60V N-Channel MOSFET
Lowest to $1.8017
ECAD model for AON7244
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Lowest to $0.6514
ECAD model for FQD10N20TM
Fairchild/ON Semiconductor
250V N-Channel MOSFET
Lowest to $2.6778
ECAD model for FQAF34N25
Infineon Technologies
Metal Oxide Semiconductor Field Effect Transistor
Lowest to $0.5999
ECAD model for BSC0504NSI
Vishay
Dual N-Channel 30 V (D-S) MOSFETs
Lowest to $0.7529
ECAD model for SIZ920DT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0922 $73.2270
80+ $1.7167 $137.3360
120+ $1.6631 $199.5720
165+ $1.6094 $265.5510
210+ $1.5559 $326.7390
280+ $1.3947 $390.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention