EN
  • EN
  • DE

APM4828KC-TRL

Part No APM4828KC-TRL
Manufacturer VBsemi
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000067-APM4828KC-TRL
Categories OEM Parts(A-B)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APM4828KC-TRL CAD Model

Description

The APM4828KC-TRL is a P-Channel enhancement mode MOSFET from VBsemi, designed for load switching and power management applications. It features low on-resistance (RDS(on)) and low gate charge (Qg), minimizing power losses and maximizing efficiency. Its compact package makes it suitable for space-constrained applications. The TRL suffix indicates Tape and Reel packaging for automated assembly processes.

Applications:

  • Load Switching: Used to control power delivery to various loads in electronic devices.
  • Power Management in Portable Devices: Suitable for power management in smartphones, tablets, and other portable electronics.
  • Battery Protection Circuits: Utilized in battery protection circuits to prevent over-charging and over-discharging.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power conversion.

Features:

  • P-Channel Enhancement Mode: Simplifies gate drive requirements and reduces the need for complex circuitry.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and allows for higher switching frequencies.
  • Small Package: Allows for high-density circuit designs.
  • Tape and Reel Packaging: Facilitates automated assembly processes.

Benefits:

  • Increased Efficiency: Lower RDS(on) and Qg contribute to reduced power dissipation and improved energy efficiency.
  • Simplified Design: P-Channel configuration simplifies the gate drive, reducing component count and cost.
  • Improved Thermal Performance: Reduced power dissipation minimizes heat generation, enhancing thermal performance.
  • Enhanced Reliability: Robust design ensures reliable operation under various conditions.
  • Automated Assembly: Tape and Reel packaging supports automated assembly for high-volume manufacturing.

Additional Details:

The APM4828KC-TRL is specified with a drain-source voltage (VDS) rating suitable for a range of low-voltage power applications. The gate-source voltage (VGS) rating ensures safe and reliable operation within specified limits. The device is designed to handle continuous drain current (ID) levels typically found in its intended applications. The operating and storage temperature range is defined to ensure performance reliability under various environmental conditions. This MOSFET is available in a surface-mount package optimized for automated assembly and efficient thermal management. The typical gate threshold voltage is precisely defined to guarantee consistent switching behavior.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess