EN
  • EN
  • DE

MPF0524S-1W

Part No MPF0524S-1W
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 24V, 0.042A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058165-MPF0524S-1W
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPF0524S-1W CAD Model

Description

The MPF0524S-1W is a DC-DC converter module from Multicomp, designed to provide isolated power for various electronic applications. This module is particularly useful in applications where electrical isolation is required to protect sensitive components or to ensure safety standards are met. Its compact size and 1W output make it suitable for a wide range of applications.

Applications:

  • Industrial Automation: Provides isolated power to sensors, controllers, and other components in industrial automation systems.
  • Medical Devices: Used in medical equipment where isolation is critical for patient safety and regulatory compliance.
  • Instrumentation: Employed in test and measurement instruments to provide isolated power to sensitive circuits, ensuring accurate readings.
  • Telecommunications: Used in telecommunication devices to isolate different sections of the circuit and prevent noise interference.
  • Power Supplies: Integrated into custom power supply designs to provide isolated output voltages.

Features:

  • DC-DC Conversion: Converts a DC voltage to another DC voltage.
  • Isolation: Provides electrical isolation between the input and output, enhancing safety and reducing noise.
  • 1W Output Power: Delivers up to 1 watt of output power, suitable for low-power applications.
  • Compact Size: Features a small form factor, making it easy to integrate into space-constrained designs.
  • Wide Input Voltage Range: Supports a wide range of input voltages, providing flexibility in system design.

Benefits:

  • Enhanced Safety: Isolates sensitive circuits, protecting against voltage spikes and electrical noise.
  • Improved Reliability: Prevents ground loops and reduces noise, enhancing the overall reliability of the system.
  • Stable Power Supply: Provides a stable and regulated output voltage, ensuring consistent performance of connected devices.
  • Space-Saving Design: Its compact size allows for easy integration into small form factor applications.
  • Versatile Use: Suitable for a wide range of applications requiring isolated power.

Additional Details:

The MPF0524S-1W DC-DC converter module is designed for easy integration into various electronic systems. It typically includes features like short circuit protection, over-temperature protection, and over-voltage protection to ensure safe and reliable operation. The specific input and output voltage ranges, isolation voltage, and other technical specifications should be verified using the manufacturer's datasheet for accurate implementation.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess