EN
  • EN
  • DE

AF2301PWL

Part No AF2301PWL
Manufacturer VBsemi
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044004-AF2301PWL
Categories OEM Parts(A-B)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AF2301PWL CAD Model

Description

The AF2301PWL is a P-Channel enhancement mode MOSFET from VBsemi. This MOSFET is designed for low voltage, high-speed switching applications in power management and load switching circuits. Its compact package and efficient performance make it suitable for portable devices and space-constrained applications.

Applications

  • Load Switching: Used to control power distribution in various electronic devices.
  • Power Management: Employed in DC-DC converters and battery management systems.
  • Portable Devices: Suitable for smartphones, tablets, and other mobile devices due to its small size and efficiency.
  • Backlight Inverters: Used in LCD backlighting circuits.
  • Solid State Relays: Utilized in applications requiring electronic switching without mechanical contacts.

Features

  • P-Channel MOSFET: Designed for efficient high-side switching.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Low Gate Threshold Voltage (VGS(th)): Allows for operation with low voltage logic.
  • Fast Switching Speed: Enables high-frequency operation.
  • Small Footprint: Suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: Meets environmental standards.

Benefits

  • High Efficiency: Minimizes power dissipation and improves battery life.
  • Compact Size: Saves valuable board space.
  • Easy to Use: Compatible with standard logic level signals.
  • Reliable Performance: Provides stable and consistent operation.
  • Environmentally Friendly: Complies with RoHS standards.
  • Versatile Application: Suitable for a wide range of power management and switching applications.

Technical Specifications

Manufacturer: VBsemi

Part Number: AF2301PWL

Channel Type: P-Channel

Maximum Drain-Source Voltage (VDS): -30V

Maximum Gate-Source Voltage (VGS): ±20V

Continuous Drain Current (ID): -2.8A

On-Resistance (RDS(on)): 120 mΩ @ VGS=-10V

Gate Threshold Voltage (VGS(th)): -1V

Operating Temperature Range: -55°C to +150°C

Package: SOT-23

RoHS Compliant: Yes

You May Also Be Interested in

Intel
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess