EN
  • EN
  • DE

VNA-23

Part No VNA-23
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (U - Z)
Description High Directivity Monolithic Amplifier 50OHM 0.5 to 2.5 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 398825-VNA-23
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNA-23 CAD Model

Description

The VNA-23 is a high-performance voltage variable attenuator (VVA) from Mini-Circuits. Designed for applications requiring precise and reliable signal level control, it offers a wide attenuation range, excellent linearity, and low insertion loss. This attenuator is suitable for various RF and microwave systems, providing a versatile solution for gain control, signal leveling, and dynamic range optimization.

Applications

  • Automatic Gain Control (AGC) circuits
  • Signal leveling in communication systems
  • Dynamic range optimization in test and measurement equipment
  • Power control in transmitters and receivers
  • Radar Systems

Features

  • Wide attenuation range (typically 23 dB)
  • Low insertion loss (typically 1.2 dB)
  • Excellent linearity over the entire attenuation range
  • Fast switching speed
  • Small size and surface-mount package
  • Operation from DC to 2.3 GHz

Benefits

  • Precise signal level control for optimal system performance
  • Improved dynamic range and signal-to-noise ratio
  • Simplified circuit design with integrated functionality
  • Reduced component count and board space requirements
  • Enhanced reliability and repeatability

Additional Details

The VNA-23 operates over a frequency range of DC to 2.3 GHz, making it suitable for a wide range of applications. It features a typical insertion loss of 1.2 dB and a maximum VSWR of 1.5:1. The attenuation range is typically 23 dB, providing fine-grained control over the signal level. The device requires a control voltage ranging from 0 to 5V, allowing for easy integration with digital control systems. The VNA-23 is available in a small surface-mount package, facilitating automated assembly and minimizing board space. Its robust design ensures reliable performance in demanding environments. Mini-Circuits VVAs are known for stability and performance.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess