EN
  • EN
  • DE

15N10 TO251

Part No 15N10 TO251
Manufacturer VBsemi
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965342-15N10 TO251
Categories OEM Parts(0-9)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 15N10 TO251 CAD Model

Description

The 15N10 is an N-channel enhancement mode MOSFET manufactured by VBsemi. It's designed for high-efficiency switching applications. The TO-251 package offers good thermal performance for power dissipation.

Applications

  • DC-DC converters
  • Power management in portable devices
  • Motor control
  • LED lighting
  • Load switching

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • High Avalanche Energy: Provides ruggedness and reliability in demanding environments.
  • Logic Level Gate Drive: Enables direct drive from logic circuits.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Increased Efficiency: Low RDS(on) reduces power dissipation and improves overall efficiency.
  • Reduced Heat Dissipation: Lower losses translate to less heat generated, simplifying thermal management.
  • Improved System Performance: Fast switching speed contributes to faster response times and improved system performance.
  • Simplified Design: Logic level gate drive simplifies the design and reduces component count.
  • Enhanced Reliability: High avalanche energy rating ensures robust and reliable operation.

Technical Specifications

While specific values may vary slightly, typical specifications include:

  • Drain-Source Voltage (VDS): 100V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 15A
  • Pulsed Drain Current (IDM): 60A
  • On-Resistance (RDS(on)): 0.12 Ohms (at VGS = 10V)
  • Gate Threshold Voltage (VGS(th)): 2-4V
  • Total Gate Charge (Qg): 15 nC
  • Operating Temperature Range: -55°C to +175°C

The VBsemi 15N10 in the TO-251 package is a versatile N-channel MOSFET suitable for a wide range of switching applications. Its low on-resistance, fast switching speed, and high avalanche energy make it a reliable and efficient choice for modern electronic designs.

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess