EN
  • EN
  • DE

T60405-R6166-X210

Part No T60405-R6166-X210
Manufacturer VACUUMSCHMELZE
Catalog Common Mode Chokes
Description T60405-R6166-X210 Vacuumschmelze Common Mode Chokes / Filters 2.6 mH 10A vertical 11mH datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer VACUUMSCHMELZE
Product Category Common Mode Chokes / Filters
RoHS Details
Series T60405
Mounting Style PCB Mount
Termination Style Radial
Number of Channels 1 Channel
Inductance 2.6 mH
Impedance 12.7 mOhms
Tolerance 3 %
Maximum DC Current 10 A
Self Resonant Frequency 700 kHz
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 130 C
Length 37 mm
Packaging Tray
Product Common Mode Chokes
Type Nanocrystalline
Brand Vacuumschmelze
Core Material Plastic
Diameter 35 mm
Product Type Common Mode Chokes
Factory Pack Quantity Factory Pack Quantity 1
Subcategory Inductors, Chokes & Coils
Unit Weight 1.269863 oz
Ultra Librarian 3D Model Ultra Librarian T60405-R6166-X210 CAD Model

You May Also Be Interested in

Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0476
TDK Corporation
Lowest to $0.6722
Kemet
CMC 4.1MH 3A 2LN TH / 4.1 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 3A DCR 70mOhm
Need more? Email Us
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Need more? Email Us
Texas Instruments
Need more? Email Us
Kemet
CMC 7.5MH 1.3A 2LN TH / 7.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 240mOhm
Need more? Email Us
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
NXP / Nexperia
Lowest to $0.3172

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess