EN
  • EN
  • DE

T60405-R6161-X504

Part No T60405-R6161-X504
Manufacturer VACUUMSCHMELZE
Catalog Common Mode Chokes
Description Common Mode Chokes Dual 6600uH 6.5kOhm 100kHz 5A 0.042Ohm DCR Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Material Plastic
Impedance 36 mΩ
Inductance 6.6 mH
Length 29 mm
Max DC Current 4.5 A
Max Operating Temperature 130 °C
Min Operating Temperature -40 °C
RoHS Compliant
Self Resonant Frequency 400 kHz
Termination Radial
Tolerance 3 %
Win Source Part Number 1187097-T60405-R6161-X504
Categories Common Mode Chokes
Manufacturer VACUUMSCHMELZE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T60405-R6161-X504 CAD Model

Description

The VACUUMSCHMELZE Common Mode Choke is a high-quality electronic component that is perfect for use in a variety of applications.

  • Length: 29mm
  • Inductance: 6.6mH
  • Tolerance: 3%
  • Impedance: 36mΩ
  • Material: Plastic
  • Self-Resonant Frequency: 400kHz
  • Maximum DC Current: 4.5A
  • RoHS Compliant: Yes

You May Also Be Interested in

Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
TDK Corporation
Lowest to $0.6722
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
NXP / Nexperia
Lowest to $0.3172
TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Maglayers
Lowest to $0.1513
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess