EN
  • EN
  • DE

UT62256SC-70LL

Part No UT62256SC-70LL
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396711-UT62256SC-70LL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT62256SC-70LL CAD Model

Description

The UT62256SC-70LL is a 32K x 8 bit low power CMOS static RAM (SRAM) manufactured by UTRON. It's designed for memory applications requiring low power consumption and fast access times. The device operates on a single 5V power supply and offers a typical access time of 70ns, making it suitable for a variety of microprocessor-based systems.

Applications:

  • Microcontroller-based systems: Used as program or data memory in embedded systems.
  • Data Logging: Employed in data logging applications where low power consumption and data retention are critical.
  • Industrial Control Systems: Used in industrial control equipment for storing configuration data and temporary variables.
  • Portable Devices: Suitable for use in portable devices such as handheld meters or mobile communication equipment due to its low power requirements.
  • Instrumentation: Incorporated into instrumentation devices such as oscilloscopes and spectrum analyzers.

Features:

  • Low Power Consumption: Minimizes power usage, crucial for battery-powered applications.
  • Fast Access Time: 70ns access time facilitates quick data retrieval.
  • Single 5V Power Supply: Simplifies system design and reduces component count.
  • Fully Static Operation: Requires no clock or refreshing cycles, simplifying system timing.
  • Tri-state Output: Allows for easy memory expansion and interfacing with other devices on the bus.
  • TTL Compatible Inputs and Outputs: Enables seamless integration with TTL-based systems.
  • Available in various package options: Typically offered in a 28-pin SOJ or DIP package for design flexibility.

Benefits:

  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • High Performance: Fast access time enables efficient system performance.
  • Simplified System Design: Single power supply and fully static operation simplify circuit design.
  • Increased Reliability: Static operation reduces the risk of data corruption.
  • Easy Integration: TTL compatibility and tri-state output facilitate seamless integration into various systems.
  • Cost-Effective Solution: Provides a balance of performance and cost for memory applications.

Additional Details:

The UT62256SC-70LL features fully static operation, meaning no clocks or refresh cycles are required, simplifying system timing. The device is typically available in a 28-pin SOJ or DIP package, offering flexibility in PCB layout and design. Its TTL-compatible inputs and outputs make it easy to interface with a wide range of microprocessors and digital logic circuits. The SRAM's tri-state outputs also allow for easy memory expansion, as multiple memory devices can be connected to the same bus without conflict. This particular version, the '70LL', indicates a 70ns access time and a low-power version, signified by 'LL'.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess