EN
  • EN
  • DE

UZ1086V-33

Part No UZ1086V-33
Manufacturer UTC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1161926-UZ1086V-33
Categories Custom Parts
Manufacturer UTC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UZ1086V-33 CAD Model

Description

The UZ1086V-33 is a low dropout positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This makes it suitable for applications where a well-regulated voltage supply is crucial, especially in battery-powered devices or systems with fluctuating input voltages.

Applications:

  • Linear Regulators: Used in a variety of electronic circuits to maintain a constant voltage level.
  • Battery Powered Systems: Ideal for regulating voltage in battery-operated devices, ensuring stable performance as the battery discharges.
  • Post Regulators for Switching Power Supplies: Can be used as a post-regulator to further reduce ripple and noise from switching power supplies.
  • Microprocessor Power Supplies: Provides stable voltage to microprocessors and microcontrollers.
  • Voltage Reference: Suitable for use as a precise voltage reference in various applications.

Features:

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage, improving efficiency.
  • 3.3V Fixed Output Voltage: Provides a stable and accurate 3.3V output.
  • Current Limiting: Includes built-in current limiting to protect the regulator and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting down the output when the temperature exceeds a safe level.
  • Reverse Battery Protection: Prevents damage if the battery is connected with reversed polarity.
  • Available in various packages: Offers flexibility in mounting options based on application needs.

Benefits:

  • Stable Voltage Supply: Ensures consistent performance of connected devices by providing a stable 3.3V output.
  • Improved Efficiency: Low dropout voltage minimizes power dissipation, leading to better energy efficiency.
  • Overload Protection: Current limiting and thermal shutdown features protect the regulator and the connected devices from damage.
  • Extended Battery Life: Efficient operation prolongs battery life in portable devices.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.

Additional Details:

The UZ1086V-33 typically comes in packages like TO-220, SOT-223, and TO-252. It's crucial to refer to the specific datasheet from UTC for detailed specifications, including input voltage range, output current capability, dropout voltage at specific current levels, and thermal resistance. Proper heat sinking may be required depending on the output current and input voltage to prevent overheating. The device is also robust against reverse battery connections, adding an extra layer of protection in user applications.

You May Also Be Interested in

Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Freescale Semiconductor - NXP
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Rochester Electronics
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Microchip Technology
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess