EN
  • EN
  • DE

TPS2124YFPR

Part No TPS2124YFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC POWER / General Purpose PMIC 20-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel (TR)
Applications General Purpose
Current - Supply 300µA
Voltage - Supply 2.8V ~ 22V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-XFBGA, DSBGA
Supplier Device Package 20-DSBGA
Other Names 296-TPS2124YFPRTR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253134-TPS2124YFPR
Ultra Librarian 3D Model Ultra Librarian TPS2124YFPR CAD Model

Description

The TPS2124YFPR is an advanced, highly integrated power management IC (PMIC) developed by Texas Instruments (TI), designed to cater to a wide range of applications requiring efficient power distribution and management. This versatile component is well-suited for use in portable electronics, industrial systems, and any application where multiple power rails need intelligent switching and distribution.

At the heart of the TPS2124YFPR is its ability to automatically switch between multiple power sources, ensuring that the most appropriate power supply is used without interruption. This feature is particularly beneficial for systems that need to maintain operation even when transitioning between different power sources, such as from an AC adapter to a battery.

The device is designed with a compact footprint and is available in a fine-pitch QFN package, making it ideal for space-constrained applications. It supports a broad input voltage range, which allows for flexibility in designing power systems that can accommodate various input voltages without the need for additional components.

One of the key features of the TPS2124YFPR is its high-efficiency power conversion, which helps to minimize heat generation and power loss, thus extending battery life in portable applications. The PMIC also includes built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, which safeguard the system against potential damage from abnormal operating conditions.

The TPS2124YFPR is equipped with programmable current limits, enabling designers to customize the power management to suit specific application requirements. Additionally, the device offers a power-good output signal, which provides a real-time indication of the system's power status and can be used to sequence other components within the system.

Texas Instruments provides comprehensive support for the TPS2124YFPR, including detailed datasheets, application notes, and design tools. This support ensures that engineers can rapidly integrate the PMIC into their designs and bring their products to market with confidence in the reliability and performance of their power management solution.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6520 $57.8200
75+ $1.3555 $101.6625
115+ $1.3132 $151.0180
160+ $1.2708 $203.3280
205+ $1.2285 $251.8425
275+ $1.1014 $302.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess