EN
  • EN
  • DE

UZ1084L-AD-TA3-T

Part No UZ1084L-AD-TA3-T
Manufacturer UTC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TO-220
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 750563-UZ1084L-AD-TA3-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UZ1084L-AD-TA3-T CAD Model

Description

The UZ1084L-AD-TA3-T is a low dropout (LDO) positive voltage regulator from Unisonic Technologies Co., Ltd (UTC). This regulator is designed to provide a stable and regulated output voltage from an input voltage that may fluctuate. It is capable of delivering a current of up to 5A, making it suitable for applications requiring a moderate amount of power.

Applications:

  • Post Regulation for Switching Power Supplies: Provides a clean and stable voltage after a switching regulator.
  • Battery Chargers: Used in battery charging circuits to provide a regulated charging voltage.
  • Microprocessor Power Supplies: Supplies stable power to microprocessors and microcontrollers.
  • Linear Regulators: Provides stable power to various electronic circuits.

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • 5A Output Current: Delivers up to 5A of current.
  • Adjustable Output Voltage: Output voltage can be adjusted with external resistors.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current.
  • Thermal Shutdown Protection: Protects the regulator from overheating.

Benefits:

  • Stable Output Voltage: Provides a consistent voltage supply to sensitive components.
  • Efficient Power Conversion: Low dropout voltage minimizes power loss.
  • Flexible Output Voltage: Adjustable output allows for customization to specific application needs.
  • Enhanced System Reliability: Built-in protection features prevent damage to the regulator.
  • Simplified Circuit Design: Requires minimal external components.

Additional Details:

The UZ1084L-AD-TA3-T operates with a low dropout voltage, enabling it to maintain regulation even when the input voltage is close to the output voltage. The output voltage can be adjusted using external resistors, providing flexibility in design. The regulator includes overcurrent protection and thermal shutdown protection to prevent damage from excessive current or overheating. It is available in a TO-220 package and is RoHS compliant.

This LDO regulator is commonly used in power supplies, battery chargers, and microprocessor power supplies where a stable and regulated voltage is required. Its high current capability and protection features make it a reliable choice for various applications.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess