EN
  • EN
  • DE

UTT80N06L-TA3-T

Part No UTT80N06L-TA3-T
Manufacturer UTC
Catalog Electronic Wholesale
Description 60V, 80A N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278751-UTT80N06L-TA3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTT80N06L-TA3-T CAD Model

Description

The UTT80N06L-TA3-T is an N-channel enhancement mode power MOSFET from Unisonic Technologies Co., Ltd (UTC). This MOSFET is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. It is commonly used in DC-DC converters, power management circuits, and motor control systems.

Applications

  • DC-DC Converters: Used in DC-DC converters to efficiently convert voltage levels in various electronic systems.
  • Power Management Circuits: Employed in power management circuits to regulate and control power distribution.
  • Motor Control Systems: Designed for motor control applications, providing efficient switching and control of motor current.
  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency in power supplies.
  • Load Switching: Employed as a load switch to control the power to various loads in electronic systems.

Features

  • Low On-Resistance: Features a low drain-source on-resistance (RDS(on)), minimizing power loss during conduction and improving efficiency.
  • Fast Switching Speed: Offers fast switching speeds, reducing switching losses and improving the overall performance of the system.
  • Low Gate Charge: Low gate charge reduces the drive power requirements and simplifies gate drive circuit design.
  • Avalanche Energy Rated: Avalanche energy rated, providing robust performance in applications with inductive loads.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental compliance.

Benefits

  • Improved Efficiency: Low on-resistance and fast switching speed improve the efficiency of power conversion systems.
  • Simplified Design: Low gate charge simplifies gate drive circuit design.
  • Reliable Performance: Avalanche energy rating ensures reliable performance in applications with inductive loads.
  • Versatility: Suitable for a wide range of applications, including DC-DC converters, power management, and motor control.
  • Environmentally Friendly: RoHS compliance ensures environmental compliance.

Additional Details

The UTT80N06L-TA3-T operates over a specified temperature range and is available in a TO-252 package. Proper heat sinking is recommended to dissipate heat when operating at high power levels. The device is designed to be driven by standard MOSFET gate drivers and provides robust performance in demanding power switching applications. Its combination of low on-resistance, fast switching speed, and avalanche energy rating makes it a reliable choice for various power electronics needs.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess