EN
  • EN
  • DE

UTT60P03L-TN3-R

Part No UTT60P03L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description -60A, -30V, P-CHANNEL POWER MOSFETS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278745-UTT60P03L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTT60P03L-TN3-R CAD Model

Description

The UTT60P03L-TN3-R is a P-channel power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for efficient power switching applications requiring a P-channel device. This MOSFET is often used in load switching, power management, and high-side switching circuits.

Applications

  • Load Switching
  • Power Management
  • High-Side Switching
  • Battery Management Systems
  • DC-DC Converters

Features

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
  • Low Gate Charge (Qg): Enables fast switching speeds.
  • -30V Drain-Source Voltage (VDS): Designed for lower voltage applications.
  • Robust Design: Provides stable and reliable performance.

Benefits

  • Efficient Power Switching: Reduces power dissipation and improves system efficiency.
  • Fast Switching Speeds: Enables high-frequency operation.
  • Simplified Drive Requirements: Easy to control with standard gate drive circuits.
  • Versatile Use: Suitable for a variety of power management and switching applications.
  • Reliable Operation: Provides consistent performance under varying conditions.

Additional Details

The UTT60P03L-TN3-R features a drain-source voltage (VDS) of -30V and a continuous drain current (ID) rating. Its low on-resistance (RDS(on)) minimizes conduction losses, while the low gate charge (Qg) contributes to fast switching speeds. The MOSFET is typically available in a TO-252 or similar surface-mount package.

This P-channel MOSFET is frequently used in battery management systems, load switches, and other applications where a high-side switch is required. Its low on-resistance reduces heat generation and improves overall system efficiency. The UTT60P03L-TN3-R provides a reliable and cost-effective solution for power switching in various electronic devices.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
Lowest to $50.4238
Toshiba Semiconductor and Storage
Lowest to $69.2099
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Lowest to $7.8205

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess