EN
  • EN
  • DE

UTT30N08L-TN3-R

Part No UTT30N08L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 80V, 30A N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278711-UTT30N08L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTT30N08L-TN3-R CAD Model

Description

The UTT30N08L-TN3-R from UTC (Unisonic Technologies Co., Ltd.) is an N-channel enhancement-mode power MOSFET designed for high-efficiency switching applications. This device is characterized by low gate charge, low on-resistance (RDS(on)), and fast switching speed, making it suitable for a variety of power management and motor control applications.

Applications

  • DC-DC converters: Used in voltage regulation circuits for efficient DC voltage conversion.
  • Power management in portable devices: Applied in smartphones, tablets, and laptops for battery charging and power distribution.
  • Motor control: Utilized for controlling the speed and direction of small motors.
  • LED lighting: Employed in LED drivers for efficient power conversion and dimming control.
  • Load switches: Functions as a switch to control power to various loads in electronic circuits.

Features

  • Low RDS(on): Minimizes power loss during conduction, improving efficiency.
  • Low gate charge: Reduces switching losses and improves switching speed.
  • Fast switching speed: Enables high-frequency operation, reducing component size.
  • Avalanche ruggedness: Provides protection against voltage spikes and transient events.
  • Lead-free package: Complies with environmental regulations.

Benefits

  • High efficiency: Low RDS(on) and gate charge minimize power losses.
  • Compact design: Fast switching speed allows for smaller passive components.
  • Improved reliability: Avalanche ruggedness protects against overvoltage conditions.
  • Extended battery life: High efficiency contributes to longer battery life in portable devices.
  • Reduced heat dissipation: Lower power losses result in less heat generation.

Additional Details

The UTT30N08L-TN3-R typically comes in a surface-mount package like a TO-252 or similar. This MOSFET is designed for logic-level gate drive, simplifying the drive circuitry and allowing for direct interfacing with microcontrollers and other digital devices. It's essential to consider the thermal characteristics and ensure adequate heat sinking when operating at higher power levels to maintain device reliability.

Technical Specifications:

  • Drain-Source Voltage (VDS): 80V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 30A (depending on package and thermal conditions)
  • RDS(on) @ VGS=10V: Typically 24 mΩ
  • Operating Temperature: -55°C to +175°C

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess