EN
  • EN
  • DE

UTT25N08L-TN3-R

Part No UTT25N08L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 25A, 80V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278704-UTT25N08L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTT25N08L-TN3-R CAD Model

Description

The UTT25N08L-TN3-R from UTC (Unisonic Technologies Co., Ltd.) is an N-channel enhancement-mode power MOSFET. This device is designed for high-efficiency switching applications. Its key features include low gate charge, low on-resistance (RDS(on)), and fast switching speed. These characteristics make it well-suited for various power management and motor control applications.

Applications

  • DC-DC converters: Used in voltage regulation circuits to efficiently convert DC voltages.
  • Power management in portable devices: Found in smartphones, tablets, and laptops for battery charging and power distribution.
  • Motor control: Employed in controlling the speed and direction of small motors.
  • LED lighting: Used in LED drivers for efficient power conversion and dimming control.
  • Load switches: Acts as a switch to control power to various loads in electronic circuits.

Features

  • Low RDS(on): Minimizes power loss during conduction, improving efficiency.
  • Low gate charge: Reduces switching losses and improves switching speed.
  • Fast switching speed: Enables high-frequency operation, reducing component size.
  • Avalanche ruggedness: Provides protection against voltage spikes and transient events.
  • Lead-free package: Complies with environmental regulations.

Benefits

  • High efficiency: Low RDS(on) and gate charge minimize power losses.
  • Compact design: Fast switching speed allows for smaller passive components.
  • Improved reliability: Avalanche ruggedness protects against overvoltage conditions.
  • Extended battery life: High efficiency contributes to longer battery life in portable devices.
  • Reduced heat dissipation: Lower power losses result in less heat generation.

Additional Details

The UTT25N08L-TN3-R is typically available in a surface-mount package such as a TO-252 or similar. This MOSFET is designed for logic-level gate drive, simplifying the drive circuitry and allowing for direct interfacing with microcontrollers and other digital devices. It's crucial to consider the thermal characteristics and ensure adequate heat sinking when operating at higher power levels to maintain device reliability.

Technical Specifications:

  • Drain-Source Voltage (VDS): 80V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 25A (depending on package and thermal conditions)
  • RDS(on) @ VGS=10V: Typically 30 mΩ
  • Operating Temperature: -55°C to +175°C

You May Also Be Interested in

Panasonic
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
IXYS
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
ON Semiconductor
Need more? Email Us
Spansion
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess