The UTD36N03L-TA3-T is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for power switching and amplification applications, offering low on-resistance and fast switching speeds. It is commonly used in DC-DC converters, load switches, and power management circuits.
Applications:
- DC-DC converters
- Load switches
- Power management circuits
- Motor control
- LED lighting
- Battery management systems
- Synchronous rectification
Features:
- Low on-resistance (RDS(on))
- Fast switching speed
- Low gate charge
- High avalanche ruggedness
- Logic level gate drive
- RoHS compliant
- Halogen-free
Benefits:
- Improved energy efficiency due to low RDS(on)
- Reduced switching losses
- Simplified gate drive circuitry
- Enhanced system reliability
- Environmentally friendly
- Compact design
- Reduced heat generation
Additional Details:
The UTD36N03L-TA3-T typically features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of around 36A. Its low on-resistance minimizes power dissipation, contributing to higher overall efficiency in power conversion applications. It's designed to be driven directly from logic-level signals, simplifying the driving circuitry. The TA3 package is a surface-mount package. Consult the UTC datasheet for more detailed specifications, including thermal resistance and gate charge characteristics.
This MOSFET offers a balance of performance and efficiency, making it suitable for a wide range of power management and switching applications. Its low on-resistance and fast switching speed enable designs with high efficiency and low heat generation.