Products specifications Report Issue?

Win Source Part Number 1103541-UTCMPSA06
Categories OEM Parts(T-Z)
Manufacturer UTC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UTCMPSA06 CAD Model

Description

The UTC UTCMPSA06 is an electronic component that is part of the OEM Parts(T-Z) category.

  • Popularity: low-popularity component
  • Supply and Demand Status: Shortage
  • Manufacturer: UTC

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for UPD74HC123AC
Sony
Need more? Email Us
ECAD model for UPD78044GF-127
NEC
Need more? Email Us
ECAD model for UPD75328GC-668-3B9
NEC
Need more? Email Us
ECAD model for UPD74HC4049C
Samtec Inc.
CONN BRD STACK 2.00 4POS / 4 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
ECAD model for TW-02-07-S-D-534-100
TE Connectivity
CONN BACKSHELL ADPT SZ 11B BLK / Black Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
ECAD model for TX40AZ00-1006
NEC
5K X 8 Other Fifo 25 Ns PDSO24
Need more? Email Us
ECAD model for UPD485505G35A
Samtec Inc.
CONN BRD STACK 2.00 18POS / 18 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
ECAD model for TW-09-06-G-D-358-095
Samtec Inc.
CONN HDR .100" 60POS / Connector Header Through Hole 60 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for ZSS-130-09-L-D-1340

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention