EN
  • EN
  • DE
  • IT

TX40AZ00-1006

Part No TX40AZ00-1006
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ 11B BLK  /  Black Connector Backshell, Heat Shrink Adapter M15x1 11, B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.827" (21.00mm)
Shell Size - Insert 11, B
Thread Size M15x1
Cable Exit 180°
Material Aluminum Alloy
Plating Zinc Nickel
Shielding Unshielded
Color Black
Features Tinel Lock
Ingress Protection Environment Resistant
Includes 2 pcs - 1 Backshell, 1 O-Ring
For Use With/Related Products MIL-DTL-38999 Series III, IV
Base Product Number TX40AZ00
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names CY0364-000
Standard Package 1
Win Source Part Number 1054020-TX40AZ00-1006
Ultra Librarian 3D Model Ultra Librarian TX40AZ00-1006 CAD Model

Description

The 1054020-TX40AZ00-1006 is a backshell heat shrink adapter that comes in a bulk package.

  • Designed for: MIL-DTL-38999 Series III, IV
  • Shell Size-Insert: 11, B
  • Material: Aluminum alloy
  • Plating: Zinc nickel
  • Includes: 2 pieces of 1 backshell and 1 O-ring
  • Cable Exit: 180 degrees
  • Thread Size: M15x1
  • Diameter Outside: 0.827" (21.00mm)
  • Environment Resistant: Yes
  • Ingress Protection Rating: Yes
  • ECCN: EAR99
  • MSL Level: Not applicable
  • Manufacturer: TE Connectivity Aerospace, Defense and Marine

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9A M12
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 12 12S
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ16 17 OLIV / Shrink Boot Adapters 90° 16/17 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 23H OLIVE
Need more? Email Us
Amphenol Industrial Operations
10-830930-000
Need more? Email Us
TE Connectivity
ADPTR TINEL LOCK STR SHELL 20 / Shrink Boot Adapters 180° 20 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
TINEL LOCK RING ADAPT
Need more? Email Us
Amphenol PCD
CONN CABLE CLAMP SZ 14 OLIVE
Need more? Email Us
Amphenol PCD
CONN BACKSHELL CLAMP SZ 24 SLVR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess