EN
  • EN
  • DE

UTC78D09AL-TN3-TR

Part No UTC78D09AL-TN3-TR
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396817-UTC78D09AL-TN3-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UTC78D09AL-TN3-TR CAD Model

Description

The UTC78D09AL-TN3-TR is a three-terminal positive voltage regulator providing a fixed +9V output voltage. The 'AL' suffix likely indicates specific features such as low quiescent current or a different package type compared to standard 7809 series regulators. Manufactured by UTC (Unisonic Technologies Co., Ltd.), it is designed for applications needing a stable 9V supply, especially in low-power or space-constrained scenarios.

Applications

  • Microcontroller Power Supply: Regulating voltage for microcontrollers requiring a 9V supply in low-power applications.
  • Sensor Power Supply: Providing stable 9V for sensors and transducers.
  • Battery-Powered Devices: Efficient voltage regulation in battery-operated devices.
  • Low-Power Linear Regulation: Suitable for low-power linear regulation circuits.
  • Portable Equipment: Power management in portable electronic devices.

Features

  • Fixed 9V Output: Provides a stable and accurate 9V output voltage.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Internal Thermal Overload Protection: Protects the regulator from overheating.
  • Short Circuit Current Limiting: Protects the regulator from short circuit conditions.
  • Low Dropout Voltage: Allows operation with a small difference between input and output voltage for increased efficiency.

Benefits

  • Extended Battery Life: Low quiescent current contributes to longer battery life.
  • Stable Power Supply: Ensures reliable 9V supply for sensitive electronic components.
  • Simplified Circuit Design: Requires minimal external components.
  • Overload Protection: Prevents damage to the regulator and connected devices.
  • Improved Efficiency: Low dropout voltage enhances efficiency, especially in battery-powered applications.

Additional Details

The UTC78D09AL-TN3-TR likely operates with an input voltage slightly higher than 9V. Heat sinking requirements depend on the load current and input voltage. The 'TN3' and 'TR' suffixes likely refer to the package type (e.g., SOT-89 or similar) and packaging method (e.g., Tape and Reel) respectively. The datasheet provides detailed electrical characteristics, thermal specifications, and application examples. The 'AL' likely denotes an improved or low-power version.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess