EN
  • EN
  • DE

AMS2954CM-3.3

Part No AMS2954CM-3.3
Manufacturer ams
Catalog HOT - SALES and EOL Components (0 - A)
Description LDO Regulator Pos 3.3V 0.25A 4-Pin(3+Tab) TO-263
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams
Win Source Part Number 179052-AMS2954CM-3.3
Popularity Low
Supply and Demand Status Balance
Family Name AMS2954
Introduction Date August 17, 2000
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AMS2954CM-3.3 CAD Model

Description

AMS2954CM-3.3 High Precision Voltage Regulator

The AMS2954CM-3.3 is engineered to provide high precision 3.3V voltage regulation with significant efficiency. The device suits advanced processing systems that demand stable voltage levels.

  • Applications:
    • Precision instrument power supplies
    • Voltage regulation in embedded systems
    • Industrial controls
  • Features and Benefits:
    • High precision output: Ensures minimal voltage variance
    • Advanced thermal resilience: Maintains performance across temperature ranges
    • Surface mount package: Facilitates easy assembly on PCBs
  • Additional Details: Its robust build, equipped with noise reduction capabilities, makes it ideal for sensitive electronic environments.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
AMIS
Need more? Email Us
AMIS
Lowest to $4.2781
Toko America Inc.
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess