EN
  • EN
  • DE

UT9435HZL-S08-R

Part No UT9435HZL-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278613-UT9435HZL-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT9435HZL-S08-R CAD Model

Description

The UT9435HZL-S08-R is a P-channel MOSFET from UTC (Unisonic Technologies Co., Ltd.), designed for power management applications. This MOSFET is known for its low on-resistance, which contributes to higher efficiency in power switching circuits. Its P-channel configuration makes it suitable for high-side switching applications.

Applications

  • Load Switching: Used to efficiently switch power to various loads in electronic systems.
  • Power Management in Portable Devices: Employed in smartphones, tablets, and other battery-operated devices to manage power consumption.
  • DC-DC Converters: Implemented in voltage regulation circuits for converting DC voltage levels.
  • Battery Management Systems (BMS): Used for controlling charging and discharging of batteries.

Features

  • Low On-Resistance: Minimizes power loss and enhances efficiency.
  • High-Speed Switching: Facilitates rapid switching operations, improving system responsiveness.
  • Logic Level Compatibility: Can be driven by low-voltage logic signals.
  • Surface Mount Package: Available in a compact SOT-23 or similar package for space-saving designs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances standards.

Benefits

  • Increased Energy Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency and lower operating temperatures.
  • Improved System Performance: Fast switching speed enables quick response times and enhanced overall performance.
  • Extended Battery Life: Efficient power management extends the operational life of battery-powered devices.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances.

Additional Details

The UT9435HZL-S08-R typically has a drain-source voltage rating of -30V and a continuous drain current rating of around -4.5A. The gate threshold voltage is generally around -1V to -3V, allowing compatibility with a wide range of control circuits. This MOSFET is often used in applications where efficient power switching and management are essential, providing a reliable solution for modern electronic devices.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Cypress Semiconductor Corp
Lowest to $386.1000
Intel
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess