The UT5003ZG-S08-R from UTC (Unisonic Technologies Co., Ltd.) is a power management IC designed for various electronic applications. While specific detailed information about this particular variant (UT5003ZG-S08-R) is scarce, the UT5003 series generally encompasses buck converters or similar voltage regulators aimed at providing efficient power conversion. It is likely to be a step-down (buck) DC-DC converter integrated circuit.
Applications:
- Power supplies for portable devices
- DC-DC conversion
- Voltage regulation in electronic circuits
- Battery chargers
Features:
- High efficiency power conversion
- Fixed or adjustable output voltage
- Overcurrent protection
- Overvoltage protection
- Thermal shutdown
- Internal compensation
Benefits:
- Increased energy efficiency
- Stable and regulated output voltage
- Protection against overcurrent and overvoltage conditions
- Prevention of thermal damage
- Simplified circuit design
Specifications:
Since precise specifications for the UT5003ZG-S08-R are unavailable without further research, typical parameters for similar buck converters are provided:
- Input Voltage Range: 4.5V to 28V
- Output Voltage: Adjustable or Fixed (e.g., 3.3V, 5V)
- Output Current: Up to 3A
- Switching Frequency: 500kHz
- Efficiency: Up to 95%