EN
  • EN
  • DE

UT45N03L-TN3-R

Part No UT45N03L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 40A, 25V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278532-UT45N03L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT45N03L-TN3-R CAD Model

Description

The UT45N03L-TN3-R is an N-channel enhancement mode power MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is designed for high-efficiency switching applications, offering a combination of low on-resistance and fast switching speed. This is similar to UT40N03L-TN3-R, but may have slightly different electrical characteristics.

Applications

  • DC-DC Converters: Efficiently converting voltage levels in various electronic devices.
  • Power Management in Portable Devices: Optimizing battery life in laptops, tablets, and smartphones.
  • Motor Control: Providing efficient and precise control of small DC motors.
  • Load Switching: Switching power to various loads in a controlled manner.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • Logic Level Gate Drive: Allows direct drive from low-voltage logic circuits.
  • Lead-Free Finish, RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Improved Efficiency: Reduces power consumption and extends battery life.
  • Compact Design: Allows for smaller and lighter electronic devices.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with control circuits.
  • Enhanced Reliability: Robust design ensures stable and dependable operation.

Additional Details

The UT45N03L-TN3-R is typically used in applications where efficiency and size are critical. Its low on-resistance reduces conduction losses, while its fast switching speed minimizes switching losses. This makes it ideal for DC-DC converters and other power management circuits. The logic level gate drive allows it to be directly controlled by microcontrollers and other logic devices. The device comes in a surface mount package, allowing for automated assembly and compact PCB layout. Always consult the datasheet for specific operating conditions and thermal management requirements to ensure optimal performance and reliability. It is important to consider the thermal characteristics of the device and provide adequate heat sinking if necessary. Be sure to compare the exact specifications with UT40N03L-TN3-R for subtle differences in performance.

You May Also Be Interested in

Intel
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Intel
Lowest to $50.4238
Tyco Electronics
Lowest to $1.1071
Toko America Inc.
Need more? Email Us
IXYS
Lowest to $7.8205
Spansion
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess