The UT45N03G-TN3-R is an N-channel enhancement mode power MOSFET from UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for low voltage, high-speed switching applications. It features low on-resistance and high current capability, making it suitable for power management and load switching in a variety of electronic devices.
Applications
- DC-DC converters
- Load switching
- Power management in portable devices
- Motor control
- Battery management systems
Features
- N-Channel MOSFET
- Low on-resistance (RDS(on))
- High current capability
- Fast switching speed
- Low gate charge
- Surface mount package (TO-252)
Benefits
- Efficient power management due to low on-resistance.
- Reduced power losses in switching applications.
- Simplified circuit design with surface mount packaging.
- Suitable for high-frequency applications due to fast switching speed.
- Improved thermal performance.
Additional Details
The UT45N03G-TN3-R MOSFET has a drain-source voltage of 30V and a continuous drain current of 45A. Its low gate charge ensures efficient switching performance. This device is compliant with RoHS directive and halogen-free.