EN
  • EN
  • DE

LTR-559ALS-BYD

Part No LTR-559ALS-BYD
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828728-LTR-559ALS-BYD
Ultra Librarian 3D Model Ultra Librarian LTR-559ALS-BYD CAD Model

Description

The LTR-559ALS-BYD is an ambient light sensor (ALS) manufactured by Lite-On Inc. This sensor is designed to measure the intensity of ambient light and provide a digital output. This information is typically used to automatically adjust the brightness of displays in devices like smartphones, tablets, and laptops. This automatic adjustment enhances the user experience and extends battery life by reducing power consumption.

Applications:

  • Mobile Phones: Automatically adjust screen brightness based on ambient lighting conditions.
  • Tablets: Similar to mobile phones, optimizing display brightness for user comfort and power conservation.
  • Laptops: Adjust screen brightness automatically based on the surrounding light levels.
  • Wearable Devices: Optimizes display brightness on smartwatches and fitness trackers.
  • Consumer Electronics: Ambient light sensing in televisions and other displays for automatic brightness control.

Features:

  • High Sensitivity: Capable of detecting subtle changes in ambient light.
  • Wide Dynamic Range: Measures light intensity accurately across a wide range of lighting conditions.
  • Low Power Consumption: Designed for efficient operation in battery-powered devices.
  • Small Form Factor: Allows for easy integration into various electronic devices.
  • I2C Interface: Provides a standard digital interface for communication with microcontrollers and other systems.
  • Temperature Compensation: Ensures stable performance across a range of operating temperatures.

Benefits:

  • Improved User Experience: Automatic brightness adjustment reduces eye strain and enhances user comfort.
  • Extended Battery Life: Optimizing display brightness reduces power consumption in portable devices.
  • Energy Savings: Automating lighting control based on ambient light levels reduces energy consumption.
  • Simplified System Design: The I2C interface makes integration with other system components straightforward.
  • Enhanced System Performance: Accurate ambient light measurement enables precise control of lighting systems.

Additional Details:

The LTR-559ALS-BYD typically operates on a low supply voltage (e.g., 1.8V to 3.3V). It utilizes the I2C communication protocol for easy data retrieval and configuration. The sensor’s spectral response is designed to closely match the human eye's sensitivity to light, ensuring accurate and relevant measurements for brightness control. The packaging is designed for surface mount assembly. This sensor is designed to be ROHS compliant.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5631 $59.1255
250+ $0.4620 $115.5000
390+ $0.4476 $174.5640
535+ $0.4331 $231.7085
690+ $0.4187 $288.9030
925+ $0.3754 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,719 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess