EN
  • EN
  • DE

UT4446L

Part No UT4446L
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396669-UT4446L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT4446L CAD Model

Description

The UT4446L, manufactured by Unisonic Technologies Co., Ltd. (UTC), is an N-Channel power MOSFET designed for efficient power switching applications. It features a low on-resistance (RDS(on)) and fast switching speeds, which minimize power losses and improve overall system efficiency. This MOSFET is commonly used in DC-DC converters, motor control circuits, and other applications requiring efficient power management.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion circuits for various electronic devices.
  • Motor Control Circuits: Employed in controlling the speed and torque of electric motors.
  • Power Management Systems: Integrated into power management circuits for efficient power distribution and control.
  • LED Lighting Systems: Used for dimming and power control in LED lighting applications.
  • Battery Management Systems: Found in battery charging and discharging circuits.

Features

  • N-Channel MOSFET: Offers efficient switching characteristics with a positive gate-source voltage.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during switching.
  • Fast Switching Speed: Allows for efficient operation in high-frequency applications.
  • Logic Level Gate Drive: Simplifies interfacing with microcontrollers and other control circuits.
  • Lead-Free Package: Compliant with RoHS standards, promoting environmental sustainability.

Benefits

  • Improved Efficiency: The low RDS(on) and fast switching speed result in improved energy efficiency and reduced heat dissipation.
  • Reduced Power Consumption: Minimizes power losses in switching applications, leading to lower power consumption.
  • Simplified Design: Logic-level gate drive simplifies integration with control circuits.
  • Enhanced Reliability: Designed for reliable operation in various environmental conditions.
  • Environmentally Friendly: The lead-free package complies with environmental regulations.

The UT4446L's key technical specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range. It is typically available in a surface-mount package (e.g., SOP-8), facilitating automated assembly.

Adequate thermal management is crucial to ensure the reliable operation of the UT4446L. Appropriate heat sinking and airflow should be provided, especially in high-power applications, to prevent overheating. Refer to the datasheet for detailed thermal resistance specifications.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess