EN
  • EN
  • DE

UT4435L-S08-R

Part No UT4435L-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 30V P-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278524-UT4435L-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT4435L-S08-R CAD Model

Description

The UT4435L-S08-R is a P-channel enhancement-mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for a wide range of power switching and load switching applications. Its key feature is its low on-resistance, which minimizes power loss during switching, making it suitable for efficient power management systems.

Applications

  • DC-DC converters: Used in converting one DC voltage level to another efficiently.
  • Load Switching: Controls the power supply to different parts of an electronic circuit, enabling power saving and management.
  • Power management in portable devices: Efficiently manages power in devices like smartphones, tablets, and laptops.
  • Battery Management Systems (BMS): Monitors and controls battery charging and discharging processes.
  • Motor control applications: Can be employed for controlling small DC motors.

Features

  • P-Channel MOSFET: Offers ease of use in certain circuit configurations.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Fast Switching Speed: Allows for high-frequency operation in switching circuits.
  • Logic Level Compatible: Can be driven directly by logic-level signals (e.g., 3.3V or 5V).
  • Surface Mount Package (S08): Facilitates automated assembly and compact design.

Benefits

  • Improved Efficiency: The low on-resistance minimizes power dissipation as heat, increasing overall system efficiency.
  • Extended Battery Life: In battery-powered applications, the efficient switching prolongs battery life.
  • Reduced Heat Sink Requirements: Lower power dissipation means less heat is generated, potentially reducing the need for bulky heat sinks.
  • Compact Design: The surface-mount package enables smaller and more compact circuit designs.
  • Simplified Circuit Design: Logic-level compatibility simplifies the interface with control circuits.

Technical Specifications

The UT4435L-S08-R typically features a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating of around -7A, and an on-resistance (RDS(on)) of approximately 25 mΩ at a gate-source voltage (VGS) of -10V. These values may vary slightly depending on the specific datasheet revision. The device is housed in an SOT-23-6 (S08) surface-mount package. It is crucial to refer to the manufacturer's datasheet for precise specifications and application guidelines. The gate threshold voltage is typically between -1V and -3V. This MOSFET is designed to operate over a wide temperature range, typically from -55°C to +150°C.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Tyco Electronics
Lowest to $1.1071
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Silergy Corp
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,100 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess