EN
  • EN
  • DE

UT4430L-S08-R

Part No UT4430L-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278522-UT4430L-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT4430L-S08-R CAD Model

Description

The UT4430L-S08-R is an N-Channel enhancement mode MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for applications that require efficient power switching, such as load switching, DC-DC conversion, and power management in portable devices. It features low on-resistance and fast switching speed, contributing to high efficiency and compact designs.

Applications:

  • Load Switching: Used to control power to various loads in electronic systems.
  • Power Management: Employed in power management circuits for efficient power regulation in portable devices.
  • DC-DC Converters: Used as a switching element in DC-DC voltage regulation circuits.
  • Battery Powered Devices: Well-suited for portable devices where energy efficiency is crucial.

Features:

  • N-Channel MOSFET: Common and efficient switching configuration.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and enhances overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation in power switching applications.
  • Surface Mount Package: Available in a compact surface mount package for efficient board space utilization.
  • Lead-Free Finish: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to improved efficiency.
  • Extended Battery Life: Efficient power management extends battery life in portable devices.
  • Reduced Heat Generation: Lower power losses reduce heat generation, enhancing system reliability.
  • Compact Size: Small package size allows for integration into space-constrained applications.
  • Simplified Design: N-Channel configuration offers design simplicity.

Additional Details:

Typical specifications for the UT4430L-S08-R include a drain-source voltage (VDS) of 30V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) that is dependent on the operating conditions and package type. The on-resistance (RDS(on)) is specified at various gate-source voltages. The package type is likely SOP-8. The '-S08-R' suffix likely specifies the packaging type (SOP-8) and tape & reel option for automated assembly. The device is RoHS compliant.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
Need more? Email Us
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
IXYS
Lowest to $7.8205

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess