The UT4430G-S08-R is a P-channel enhancement-mode power MOSFET. It is designed with advanced trench technology to provide excellent RDS(ON), low gate charge, and body diode performance. The UT4430G-S08-R is suitable for applications requiring efficient power switching and management.
Applications
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Battery Management Systems
Features
- Advanced Trench Technology
- Low RDS(ON): RDS(ON) = 22 mΩ (typical) @ VGS = -10V
- Low Gate Charge
- Fast Switching Speed
- Lead-Free Finish; RoHS Compliant
Benefits
- High Efficiency: Low RDS(ON) minimizes power loss during switching, resulting in higher efficiency.
- Compact Design: Enables compact and efficient power management solutions.
- Improved Thermal Performance: Low RDS(ON) reduces heat generation, enhancing thermal performance.
- Reliable Operation: Robust design ensures reliable performance in various operating conditions.
Additional Details
Drain-Source Voltage (VDS): -30V
Gate-Source Voltage (VGS): ±20V
Continuous Drain Current (ID): -8A
Operating Temperature Range: -55°C to +150°C
Package: SOP-8
RDS(ON) Test Voltage: VGS = -10V