EN
  • EN
  • DE

UT3P06G-AG6-R

Part No UT3P06G-AG6-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 3A, 60V (D-S) P-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278486-UT3P06G-AG6-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT3P06G-AG6-R CAD Model

Description

The UT3P06G-AG6-R is a P-Channel enhancement mode MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for power switching applications where a P-Channel MOSFET is required. Common applications include load switching, power management, and high-side switching circuits.

Applications:

  • Load Switching
  • Power Management Circuits
  • High-Side Switching
  • DC-DC Converters
  • Battery Protection

Features:

  • P-Channel Enhancement Mode
  • Low On-Resistance: Minimizes conduction losses for higher efficiency.
  • Fast Switching Speed: Reduces switching losses and improves performance.
  • Logic Level Gate Drive: Allows direct control from logic circuits.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation.
  • Improved Performance: Fast switching speeds enhance the responsiveness of the application.
  • Simplified Design: Logic-level gate drive simplifies interfacing with control circuits.
  • Reliable Operation: Designed for stable performance under various conditions.
  • Compact Size: Suitable for space-constrained applications.

Additional Details:

The UT3P06G-AG6-R is supplied in a SOT-363 package for surface mount assembly. Key parameters include a drain-source voltage (VDS) of -30V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of -4.8A. The typical on-resistance (RDS(on)) is 45 mΩ at VGS = -10V and 60 mΩ at VGS = -4.5V. The gate threshold voltage is typically between -1V and -3V. The low gate charge contributes to its fast switching capabilities. It is often used in high-side switching configurations where an N-channel MOSFET is not suitable. Its optimized thermal resistance ensures reliable operation even under high current conditions. This device is commonly used in portable devices and power supplies.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Lowest to $50.4238
Cypress Semiconductor Corp
Lowest to $386.1000
Microchip Technology
Lowest to $6.2562
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess