EN
  • EN
  • DE

PIC32MX150F128D-I/TL

Part No PIC32MX150F128D-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 44VTLA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 128KB (128K x 8) FLASH 44-VTLA (6x6)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tube
Part Status Obsolete
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VFTLA Exposed Pad
Case / Package 44-VTLA (6x6)
Family Name PIC32MX150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930632-PIC32MX150F128D-I/TL
Ultra Librarian 3D Model Ultra Librarian PIC32MX150F128D-I/TL CAD Model

Description

Microchip Technology's PIC32MX150F128D-I/TL Microcontroller

The PIC32MX150F128D-I/TL is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing and a variety of communication interfaces. This microcontroller is part of the PIC32MX family and is well-suited for applications in the industrial, automotive, and consumer electronics sectors.

Featuring a MIPS M4K core, the PIC32MX150F128D-I/TL operates at a maximum frequency of 40 MHz, providing the computational power necessary for complex tasks. It comes with 128KB of flash memory and 32KB of RAM, offering ample space for program storage and smooth operation of applications.

This microcontroller boasts a rich set of peripherals, including:

  • USB 2.0 - Capable of acting as a device, host, or OTG (On-The-Go), making it versatile for various USB applications.
  • Serial Communication - Equipped with UART, SPI, and I2C modules for full-duplex, half-duplex, and multi-master communication.
  • 16-bit Timers - Useful for precise timing operations and PWM generation for motor control and other timing-critical tasks.
  • 10-bit ADC - With multiple channels for analog signal measurement, suitable for sensor interfacing and data acquisition.

The PIC32MX150F128D-I/TL also features a variety of power-saving modes, making it an excellent choice for battery-powered devices. Its low-power consumption ensures long-term operation, while its wide operating voltage range (2.3V to 3.6V) provides flexibility in power supply design.

For developers, Microchip offers comprehensive software support through its MPLAB® development environment, including the MPLAB X IDE and MPLAB Harmony software framework. These tools simplify the development process and reduce time to market.

The microcontroller's compact TQFP-44 package allows for a small form factor in final products. The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

In summary, the PIC32MX150F128D-I/TL microcontroller from Microchip Technology is a powerful and versatile solution for a wide range of applications, providing developers with the performance and features needed for today's demanding embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.0233 $61.0233
3+ $50.0704 $150.2112
4+ $48.5054 $194.0216
5+ $46.9404 $234.7020
7+ $45.3765 $317.6355
9+ $40.6826 $366.1434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess